Capital Lighting, Inc. 88941-782 Exterior -Wall Mount 663770

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Length 16.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652020636 Category: Outdoor Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Length 16.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652020636 Category: Outdoor Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88941-782 Exterior -Wall Mount - 663770 - Capital Lighting, Inc.
Columbus, OH, USA
88941-782 Exterior -Wall Mount
663770
88941-782 Exterior -Wall Mount 663770
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Length 16.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652020636 Category: Outdoor Lighting Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 16.63
Length 16.63
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652020636
Category: Outdoor Lighting
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663770
Product Name 88941-782 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details