Capital Lighting, Inc. 8154-4-86 Pendants-Bowl Style 663699

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8154-4-86 Pendants-Bowl Style - 663699 - Capital Lighting, Inc.
Columbus, OH, USA
8154-4-86 Pendants-Bowl Style
663699
8154-4-86 Pendants-Bowl Style 663699
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663699
Product Name 8154-4-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details