Capital Lighting, Inc. 827-3-65 Pendants-Drum Shade 663695

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
827-3-65 Pendants-Drum Shade - 663695 - Capital Lighting, Inc.
Columbus, OH, USA
827-3-65 Pendants-Drum Shade
663695
827-3-65 Pendants-Drum Shade 663695
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663695
Product Name 827-3-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 641945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details