PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663692 |
| Product Name | 8262-86 Mini Pendants-Rod |
| Application | Residential |