Capital Lighting, Inc. 827-4-65 Pendants-Drum Shade 663679

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
827-4-65 Pendants-Drum Shade - 663679 - Capital Lighting, Inc.
Columbus, OH, USA
827-4-65 Pendants-Drum Shade
663679
827-4-65 Pendants-Drum Shade 663679
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663679
Product Name 827-4-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details