Capital Lighting, Inc. 827-5-86 Pendants-Drum Shade 663676

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
827-5-86 Pendants-Drum Shade - 663676 - Capital Lighting, Inc.
Columbus, OH, USA
827-5-86 Pendants-Drum Shade
663676
827-5-86 Pendants-Drum Shade 663676
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663676
Product Name 827-5-86 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details