Capital Lighting, Inc. 1374-886 Fans-Light Kits 663494

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1374-886 Fans-Light Kits - 663494 - Capital Lighting, Inc.
Columbus, OH, USA
1374-886 Fans-Light Kits
663494
1374-886 Fans-Light Kits 663494
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 6.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 6.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663494
Product Name 1374-886 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details