PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 663482 |
| Product Name | 8096-5-86 Pendants-Drum Shade |
| Application | Residential |