PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Finish: Oiled Bronze
Product Name: 56`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 56
Blade type: Walnut
Electricity Use: 65
Speeds: 157/124/59 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4953
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663479 |
| Product Name | 24563-86 Fans-Ceiling Fans |