Capital Lighting, Inc. 5597-18 Sconces-Pocket 663465

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Pewter Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Pewter Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5597-18 Sconces-Pocket - 663465 - Capital Lighting, Inc.
Columbus, OH, USA
5597-18 Sconces-Pocket
663465
5597-18 Sconces-Pocket 663465
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Pewter Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Vintage Pewter
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663465
Product Name 5597-18 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details