Capital Lighting, Inc. 6096-5-86 Mid. Chandeliers-Glass Up 663433

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6096-5-86 Mid. Chandeliers-Glass Up - 663433 - Capital Lighting, Inc.
Columbus, OH, USA
6096-5-86 Mid. Chandeliers-Glass Up
663433
6096-5-86 Mid. Chandeliers-Glass Up 663433
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663433
Product Name 6096-5-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details