Capital Lighting, Inc. 6596-8-86 Island/Pool Table-4 Light + 663427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Island Light Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Island Light Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6596-8-86 Island/Pool Table-4 Light + - 663427 - Capital Lighting, Inc.
Columbus, OH, USA
6596-8-86 Island/Pool Table-4 Light +
663427
6596-8-86 Island/Pool Table-4 Light + 663427
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Island Light Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Oiled Bronze
Product Name: Eight Light Island Light
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663427
Product Name 6596-8-86 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details