Capital Lighting, Inc. 682-13-86 Exterior -Wall Mt./Flush 663425

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
682-13-86 Exterior -Wall Mt./Flush - 663425 - Capital Lighting, Inc.
Columbus, OH, USA
682-13-86 Exterior -Wall Mt./Flush
663425
682-13-86 Exterior -Wall Mt./Flush 663425
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663425
Product Name 682-13-86 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details