Capital Lighting, Inc. 6194-5-86 Mid. Chandeliers-Glass Up 663418

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6194-5-86 Mid. Chandeliers-Glass Up - 663418 - Capital Lighting, Inc.
Columbus, OH, USA
6194-5-86 Mid. Chandeliers-Glass Up
663418
6194-5-86 Mid. Chandeliers-Glass Up 663418
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663418
Product Name 6194-5-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details