Capital Lighting, Inc. 6162-5-86 Mid. Chandeliers-Drum Shades 663411

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6162-5-86 Mid. Chandeliers-Drum Shades - 663411 - Capital Lighting, Inc.
Columbus, OH, USA
6162-5-86 Mid. Chandeliers-Drum Shades
663411
6162-5-86 Mid. Chandeliers-Drum Shades 663411
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663411
Product Name 6162-5-86 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details