Capital Lighting, Inc. 6254-9-86 Mid. Chandeliers-Glass Up 663407

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6254-9-86 Mid. Chandeliers-Glass Up - 663407 - Capital Lighting, Inc.
Columbus, OH, USA
6254-9-86 Mid. Chandeliers-Glass Up
663407
6254-9-86 Mid. Chandeliers-Glass Up 663407
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.75 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.75
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663407
Product Name 6254-9-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details