PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Titanium
Weight: 16.72
Product Name: 52`` Ceiling Fan
UPC: 026586978236
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.14 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 10.43
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Electricity Use: 64
Light Kit: Included
Speeds: 3 speed RPM: Low - 42/High - 119
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5068
Airflow Efficienty: 79
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663384 |
| Product Name | 3VMR52TID Fans-Ceiling Fans |