PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 15.25
Bulb
Finish: Roman Bronze
Weight: 14.96
Product Name: 44`` Ceiling Fan
UPC: 026586978380
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 5.17 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 11.02
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 44
Electricity Use: 51
Speeds: 3 speed RPM: Low - 76/High - 180
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4130
Airflow Efficienty: 81
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663382 |
| Product Name | 5CQ44RB Fans-Ceiling Fans |