PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Bulb
Type: E11
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 21.56
Product Name: 52`` Ceiling Fan
UPC: 026586978267
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Wire: 1`
Motor size: 172X17
Motor housing: 12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 56
Light Kit: Included
Speeds: 3 speed RPM: Low - 91/High - 190
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5216
Airflow Efficienty: 93
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663355 |
| Product Name | 3FSR52PND Fans-Huggers |