PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.96
Bulb
Finish: Roman Bronze
Weight: 21.1
Product Name: 52`` Ceiling Fan
UPC: 026586978281
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 172X20
Motor housing: 10.35
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Blade type: ABS
Electricity Use: 68
Speeds: 3 speed RPM: Low - 63/High - 155
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4892
Airflow Efficienty: 72
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663196 |
| Product Name | 5CU52RB Fans-Wet Location |