PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.00
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 23.32
Product Name: 52`` Ceiling Fan
UPC: 026586978083
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 8.5 Dia
Wire: 1`
Motor size: 153X18
Motor housing: 12.2
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 66
Light Kit: Included
Speeds: 3 speed RPM: Low - 73/High - 175
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5486
Airflow Efficienty: 83
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 663177 |
| Product Name | 5TV52BSD Fans-Huggers |