Capital Lighting, Inc. MC220BS Fans-Light Kits 663175

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra A15 Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586978403 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/22195/MC22 0BS.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra A15 Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586978403 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/22195/MC22 0BS.HTML

Suppliers

Company
Product
Description
Supplier Links
MC220BS Fans-Light Kits - 663175 - Capital Lighting, Inc.
Columbus, OH, USA
MC220BS Fans-Light Kits
663175
MC220BS Fans-Light Kits 663175
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 4.63 Bulb Type: Candelabra A15 Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 3.12 Product Name: Large Disk Light Kit UPC: 026586978403 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC220XX-CUL- ENG-CF%20zip%20file. pdf Parts Diagram: http://www.montecarl ofans.com/22195/MC22 0BS.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 4.63
Bulb
Type: Candelabra A15
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 3.12
Product Name: Large Disk Light Kit
UPC: 026586978403
Category: Ceiling Fan Lights
Glass: Brushed Steel
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC220XX-CUL-ENG-CF%20zip%20file.pdf
Parts Diagram: http://www.montecarlofans.com/22195/MC220BS.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663175
Product Name MC220BS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details