Capital Lighting, Inc. LS-21074CML Lamps-Table Lamps 662888

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Caramel Product Name: One Light Table Lamp UPC: 088675438670
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Caramel Product Name: One Light Table Lamp UPC: 088675438670

Suppliers

Company
Product
Description
Supplier Links
LS-21074CML Lamps-Table Lamps - 662888 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21074CML Lamps-Table Lamps
662888
LS-21074CML Lamps-Table Lamps 662888
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Caramel Product Name: One Light Table Lamp UPC: 088675438670

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Caramel
Product Name: One Light Table Lamp
UPC: 088675438670

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662888
Product Name LS-21074CML Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details