Capital Lighting, Inc. LS-21062 Lamps-Table Lamps 662883

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675438427
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675438427

Suppliers

Company
Product
Description
Supplier Links
LS-21062 Lamps-Table Lamps - 662883 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21062 Lamps-Table Lamps
662883
LS-21062 Lamps-Table Lamps 662883
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675438427

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675438427

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662883
Product Name LS-21062 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details