Capital Lighting, Inc. LS-21064 Lamps-Table Lamps 662881

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass Product Name: One Light Table Lamp UPC: 088675438434
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass Product Name: One Light Table Lamp UPC: 088675438434

Suppliers

Company
Product
Description
Supplier Links
LS-21064 Lamps-Table Lamps - 662881 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21064 Lamps-Table Lamps
662881
LS-21064 Lamps-Table Lamps 662881
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass Product Name: One Light Table Lamp UPC: 088675438434

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Glass
Product Name: One Light Table Lamp
UPC: 088675438434

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662881
Product Name LS-21064 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details