Capital Lighting, Inc. LS-20847D/BRZ Lamps-Table Lamps 662878

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675435280
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675435280

Suppliers

Company
Product
Description
Supplier Links
LS-20847D/BRZ Lamps-Table Lamps - 662878 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20847D/BRZ Lamps-Table Lamps
662878
LS-20847D/BRZ Lamps-Table Lamps 662878
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675435280

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675435280

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662878
Product Name LS-20847D/BRZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details