Capital Lighting, Inc. LS-20940SS/FRO Lamps-Table Lamps 662865

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675435853 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675435853 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-20940SS/FRO Lamps-Table Lamps - 662865 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20940SS/FRO Lamps-Table Lamps
662865
LS-20940SS/FRO Lamps-Table Lamps 662865
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675435853 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Table Lamp
UPC: 088675435853
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662865
Product Name LS-20940SS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details