Capital Lighting, Inc. LS-20932BLK Lamps-Desk/Piano Lamps 662862

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Bulb Type: LED Qty: 30 Finish: Black Product Name: 30 Light LED Desk Lamp UPC: 088675435686
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Bulb Type: LED Qty: 30 Finish: Black Product Name: 30 Light LED Desk Lamp UPC: 088675435686

Suppliers

Company
Product
Description
Supplier Links
LS-20932BLK Lamps-Desk/Piano Lamps - 662862 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20932BLK Lamps-Desk/Piano Lamps
662862
LS-20932BLK Lamps-Desk/Piano Lamps 662862
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Bulb Type: LED Qty: 30 Finish: Black Product Name: 30 Light LED Desk Lamp UPC: 088675435686

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.25
Bulb
Type: LED
Qty: 30
Finish: Black
Product Name: 30 Light LED Desk Lamp
UPC: 088675435686

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662862
Product Name LS-20932BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details