Capital Lighting, Inc. LS-21018BLK/BLK Lamps-Table Lamps 662826

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Table Lamp UPC: 088675437789
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Table Lamp UPC: 088675437789

Suppliers

Company
Product
Description
Supplier Links
LS-21018BLK/BLK Lamps-Table Lamps - 662826 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21018BLK/BLK Lamps-Table Lamps
662826
LS-21018BLK/BLK Lamps-Table Lamps 662826
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Table Lamp UPC: 088675437789

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675437789

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662826
Product Name LS-21018BLK/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details