Capital Lighting, Inc. LS-20978SS/WHT Lamps-Desk/Piano Lamps 662819

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.50 Bulb Type: G Qty: 1 Wattage: 40 Finish: Satin Steel Product Name: One Light Desk Lamp UPC: 088675436416
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.50 Bulb Type: G Qty: 1 Wattage: 40 Finish: Satin Steel Product Name: One Light Desk Lamp UPC: 088675436416

Suppliers

Company
Product
Description
Supplier Links
LS-20978SS/WHT Lamps-Desk/Piano Lamps - 662819 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20978SS/WHT Lamps-Desk/Piano Lamps
662819
LS-20978SS/WHT Lamps-Desk/Piano Lamps 662819
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.50 Bulb Type: G Qty: 1 Wattage: 40 Finish: Satin Steel Product Name: One Light Desk Lamp UPC: 088675436416

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.50
Bulb
Type: G
Qty: 1
Wattage: 40
Finish: Satin Steel
Product Name: One Light Desk Lamp
UPC: 088675436416

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662819
Product Name LS-20978SS/WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details