Capital Lighting, Inc. LS-20986C/RED Lamps-Desk/Piano Lamps 662818

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome and Red Product Name: One Light Desk Lamp UPC: 088675436522
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome and Red Product Name: One Light Desk Lamp UPC: 088675436522

Suppliers

Company
Product
Description
Supplier Links
LS-20986C/RED Lamps-Desk/Piano Lamps - 662818 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20986C/RED Lamps-Desk/Piano Lamps
662818
LS-20986C/RED Lamps-Desk/Piano Lamps 662818
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome and Red Product Name: One Light Desk Lamp UPC: 088675436522

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome and Red
Product Name: One Light Desk Lamp
UPC: 088675436522

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662818
Product Name LS-20986C/RED Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details