Capital Lighting, Inc. LS-21008AB/FRO Lamps-Table Lamps 662808

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Desk Lamp UPC: 088675437673 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Desk Lamp UPC: 088675437673 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21008AB/FRO Lamps-Table Lamps - 662808 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21008AB/FRO Lamps-Table Lamps
662808
LS-21008AB/FRO Lamps-Table Lamps 662808
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Desk Lamp UPC: 088675437673 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: One Light Desk Lamp
UPC: 088675437673
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662808
Product Name LS-21008AB/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details