Capital Lighting, Inc. LS-21000 Lamps-Table Lamps 662801

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675437086 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675437086 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21000 Lamps-Table Lamps - 662801 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21000 Lamps-Table Lamps
662801
LS-21000 Lamps-Table Lamps 662801
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675437086 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 33.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675437086
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662801
Product Name LS-21000 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details