Capital Lighting, Inc. LS-111IVY Lamps-Desk/Piano Lamps 662695

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivy Product Name: One Light Clamp On Lamp UPC: 088675111139 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivy Product Name: One Light Clamp On Lamp UPC: 088675111139 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-111IVY Lamps-Desk/Piano Lamps - 662695 - Capital Lighting, Inc.
Columbus, OH, USA
LS-111IVY Lamps-Desk/Piano Lamps
662695
LS-111IVY Lamps-Desk/Piano Lamps 662695
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivy Product Name: One Light Clamp On Lamp UPC: 088675111139 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Ivy
Product Name: One Light Clamp On Lamp
UPC: 088675111139
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662695
Product Name LS-111IVY Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details