Capital Lighting, Inc. LS-1395L/BLU Sconces-Pocket 662684

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675420873 Glass: Light Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675420873 Glass: Light Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1395L/BLU Sconces-Pocket - 662684 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1395L/BLU Sconces-Pocket
662684
LS-1395L/BLU Sconces-Pocket 662684
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675420873 Glass: Light Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Wall Washer Sconce
UPC: 088675420873
Glass: Light Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662684
Product Name LS-1395L/BLU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details