Capital Lighting, Inc. LS-1171IVY Lamps-Swing Arm-Wall 662678

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Ivory Product Name: One Light Wall Sconce UPC: 088675443032 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Ivory Product Name: One Light Wall Sconce UPC: 088675443032 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1171IVY Lamps-Swing Arm-Wall - 662678 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1171IVY Lamps-Swing Arm-Wall
662678
LS-1171IVY Lamps-Swing Arm-Wall 662678
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Ivory Product Name: One Light Wall Sconce UPC: 088675443032 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Ivory
Product Name: One Light Wall Sconce
UPC: 088675443032
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662678
Product Name LS-1171IVY Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details