Capital Lighting, Inc. LS-112BLK Lamps-Desk/Piano Lamps 662674

Description
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Clip On Desk Lamp UPC: 088675112013 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Clip On Desk Lamp UPC: 088675112013 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-112BLK Lamps-Desk/Piano Lamps - 662674 - Capital Lighting, Inc.
Columbus, OH, USA
LS-112BLK Lamps-Desk/Piano Lamps
662674
LS-112BLK Lamps-Desk/Piano Lamps 662674
PRODUCT DETAILS / SPECS Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Clip On Desk Lamp UPC: 088675112013 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Clip On Desk Lamp
UPC: 088675112013
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662674
Product Name LS-112BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details