Capital Lighting, Inc. LS-11325BRZ/WHT Sconces-Single Glass 662670

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408567 Glass: White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408567 Glass: White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-11325BRZ/WHT Sconces-Single Glass - 662670 - Capital Lighting, Inc.
Columbus, OH, USA
LS-11325BRZ/WHT Sconces-Single Glass
662670
LS-11325BRZ/WHT Sconces-Single Glass 662670
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675408567 Glass: White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675408567
Glass: White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662670
Product Name LS-11325BRZ/WHT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details