Capital Lighting, Inc. LS-1193PS/FRO Sconces-Single Candle 662661

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675407164 Glass: Frost wave Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675407164 Glass: Frost wave Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1193PS/FRO Sconces-Single Candle - 662661 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1193PS/FRO Sconces-Single Candle
662661
LS-1193PS/FRO Sconces-Single Candle 662661
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675407164 Glass: Frost wave Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675407164
Glass: Frost wave
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662661
Product Name LS-1193PS/FRO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details