Capital Lighting, Inc. LS-13538PBS Lamps-Swing Arm-Wall 662659

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Extension: 19.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Sconce UPC: 088675439998 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Extension: 19.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Sconce UPC: 088675439998 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-13538PBS Lamps-Swing Arm-Wall - 662659 - Capital Lighting, Inc.
Columbus, OH, USA
LS-13538PBS Lamps-Swing Arm-Wall
662659
LS-13538PBS Lamps-Swing Arm-Wall 662659
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Extension: 19.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Sconce UPC: 088675439998 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 19.00
Extension: 19.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Sconce
UPC: 088675439998
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662659
Product Name LS-13538PBS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details