Capital Lighting, Inc. LS-136PB Lamps-Accent Lamps 662653

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 7 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Brass Product Name: One Light Spotlight UPC: 088675136347 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 7 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Brass Product Name: One Light Spotlight UPC: 088675136347 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-136PB Lamps-Accent Lamps - 662653 - Capital Lighting, Inc.
Columbus, OH, USA
LS-136PB Lamps-Accent Lamps
662653
LS-136PB Lamps-Accent Lamps 662653
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 7 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Brass Product Name: One Light Spotlight UPC: 088675136347 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Extension: 7
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Brass
Product Name: One Light Spotlight
UPC: 088675136347
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662653
Product Name LS-136PB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details