Capital Lighting, Inc. LS-1176 Bathroom Fixtures-Two Lights 662643

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.00 Extension: 3.5 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675406280 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.00 Extension: 3.5 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675406280 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1176 Bathroom Fixtures-Two Lights - 662643 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1176 Bathroom Fixtures-Two Lights
662643
LS-1176 Bathroom Fixtures-Two Lights 662643
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.00 Extension: 3.5 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675406280 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 7.00
Extension: 3.5
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Polished Steel
Product Name: Two Light Wall Sconce
UPC: 088675406280
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662643
Product Name LS-1176 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details