Capital Lighting, Inc. 847 Lamps-Table Lamps 662629

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Faux Concrete Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Faux Concrete Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
847 Lamps-Table Lamps - 662629 - Capital Lighting, Inc.
Columbus, OH, USA
847 Lamps-Table Lamps
662629
847 Lamps-Table Lamps 662629
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Faux Concrete Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Painted Faux Concrete
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662629
Product Name 847 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details