Capital Lighting, Inc. LS-1345PS Sconces-Pocket 662628

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Wall Washer Sconce UPC: 088675412601 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Wall Washer Sconce UPC: 088675412601 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1345PS Sconces-Pocket - 662628 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1345PS Sconces-Pocket
662628
LS-1345PS Sconces-Pocket 662628
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Wall Washer Sconce UPC: 088675412601 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Wall Washer Sconce
UPC: 088675412601
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662628
Product Name LS-1345PS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details