Capital Lighting, Inc. 1324 Sconces-Single Glass 662627

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Brass Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Brass Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1324 Sconces-Single Glass - 662627 - Capital Lighting, Inc.
Columbus, OH, USA
1324 Sconces-Single Glass
662627
1324 Sconces-Single Glass 662627
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Brass Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662627
Product Name 1324 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details