Capital Lighting, Inc. LS-13371PS Sconces-Other 662621

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Extension: 6.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675417767 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Extension: 6.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675417767 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-13371PS Sconces-Other - 662621 - Capital Lighting, Inc.
Columbus, OH, USA
LS-13371PS Sconces-Other
662621
LS-13371PS Sconces-Other 662621
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.75 Extension: 6.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675417767 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.75
Extension: 6.25
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675417767
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662621
Product Name LS-13371PS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details