Capital Lighting, Inc. LS-127WHT Lamps-Accent Lamps 662618

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Table Lamp UPC: 088675127024 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Table Lamp UPC: 088675127024 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-127WHT Lamps-Accent Lamps - 662618 - Capital Lighting, Inc.
Columbus, OH, USA
LS-127WHT Lamps-Accent Lamps
662618
LS-127WHT Lamps-Accent Lamps 662618
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Table Lamp UPC: 088675127024 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Table Lamp
UPC: 088675127024
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662618
Product Name LS-127WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details