Capital Lighting, Inc. LS-126BLK Lamps-Accent Lamps 662611

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp UPC: 088675126010 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp UPC: 088675126010 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-126BLK Lamps-Accent Lamps - 662611 - Capital Lighting, Inc.
Columbus, OH, USA
LS-126BLK Lamps-Accent Lamps
662611
LS-126BLK Lamps-Accent Lamps 662611
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp UPC: 088675126010 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675126010
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662611
Product Name LS-126BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details