Capital Lighting, Inc. 838X Lamps-Desk/Piano Lamps 662601

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
838X Lamps-Desk/Piano Lamps - 662601 - Capital Lighting, Inc.
Columbus, OH, USA
838X Lamps-Desk/Piano Lamps
662601
838X Lamps-Desk/Piano Lamps 662601
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Limestone Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 39.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Faux Limestone
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662601
Product Name 838X Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details