Capital Lighting, Inc. LS-20155WHT Lamps-Desk/Piano Lamps 662596

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: White Product Name: One Light Desk Lamp UPC: 088675428961
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: White Product Name: One Light Desk Lamp UPC: 088675428961

Suppliers

Company
Product
Description
Supplier Links
LS-20155WHT Lamps-Desk/Piano Lamps - 662596 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20155WHT Lamps-Desk/Piano Lamps
662596
LS-20155WHT Lamps-Desk/Piano Lamps 662596
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: White Product Name: One Light Desk Lamp UPC: 088675428961

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Desk Lamp
UPC: 088675428961

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662596
Product Name LS-20155WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details